EN
  • EN
  • DE
  • IT

MBRF8100CT

Part No MBRF8100CT
Manufacturer Taiwan Semiconductor
Description Isolation 8.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1216447-MBRF8100CT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF8100CT CAD Model

Description

The MBRF8100CT is a Schottky Barrier Rectifier designed for high-frequency, low-voltage power supplies and circuits. It provides efficient rectification with a low forward voltage drop and fast switching speeds, making it suitable for applications demanding minimal power loss and rapid response times.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for rectification in various SMPS topologies.
  • High-Frequency Inverters: Suitable for inverters where efficiency is crucial.
  • DC-DC Converters: Provides efficient rectification in DC-DC conversion stages.
  • Freewheeling Diode: Protects circuits from inductive voltage spikes.
  • Polarity Protection: Prevents reverse voltage damage in sensitive circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, increasing efficiency.
  • High Surge Current Capability: Withstands transient current surges without failure.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Reliability: Robust design ensures stable performance under stress.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Power Efficiency: Low forward voltage reduces energy waste.
  • Reduced Heat Generation: Lower power dissipation keeps components cooler.
  • Enhanced Circuit Protection: Surge current capability safeguards against damage.
  • Simplified Circuit Design: Easy integration into existing power supply designs.
  • Environmentally Responsible: Complies with environmental regulations.

Additional Details:

The MBRF8100CT is available in a TO-220AB package. It is a dual common cathode rectifier with a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 8A (4A per diode). The device operates over a wide temperature range and is designed for through-hole mounting.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6344 $66.6120
250+ $0.5206 $130.1500
385+ $0.5044 $194.1940
535+ $0.4881 $261.1335
690+ $0.4719 $325.6110
920+ $0.4230 $389.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess