EN
  • EN
  • DE

MBRS1535CT

Part No MBRS1535CT
Manufacturer Taiwan Semiconductor
Description 15.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiwan Semiconductor
Win Source Part Number 1216489-MBRS1535CT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRS1535CT CAD Model

Description

The Taiwan Semiconductor MBRS1535CT is a Schottky Barrier Rectifier designed for high-efficiency rectification in various power applications. It features a low forward voltage drop and fast switching speed, making it suitable for use in low-voltage, high-frequency inverters, freewheeling, and polarity protection applications.

Applications:

  • Switch-mode power supplies (SMPS): As a secondary rectifier in output stages for higher efficiency.
  • DC-DC converters: Improving efficiency in voltage step-up (boost) and step-down (buck) converters.
  • Freewheeling diode applications: Protecting inductive loads from voltage spikes.
  • Polarity protection: Preventing reverse voltage damage in electronic circuits.
  • Solar power systems: Used in bypass diodes for solar panels to improve overall system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High Reliability: Designed for stable and reliable performance.
  • Low Reverse Leakage Current: Reduces power dissipation in the reverse direction.
  • Guard Ring for Transient Protection: Provides protection against voltage transients.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency.
  • Reduced Power Dissipation: Minimizes power loss, resulting in cooler operation and improved system reliability.
  • Enhanced System Reliability: High surge current capability and transient protection enhance the diode's robustness.
  • Compact Design: Typically available in compact packages suitable for space-constrained applications.

Additional Details:

The MBRS1535CT is commonly available in a TO-220 or similar package for efficient heat dissipation. The specific voltage and current ratings, as well as the operating temperature range, depend on the specific model and manufacturer specifications. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application notes to ensure proper implementation and optimal performance. This device's low forward voltage drop makes it a good choice for efficient rectification.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess