EN
  • EN
  • DE

MAX3043ESE+T

Part No MAX3043ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 702845-MAX3043ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3043
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3043ESE+T CAD Model

Description

Maxim Integrated MAX3043ESE+T RS-485/RS-422 Transceivers

The MAX3043ESE+T from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver module designed to facilitate communication in industrial, networked environments. This device is ideal for applications that require high-speed, bidirectional data communication on multipoint bus transmission lines. The MAX3043ESE+T is part of a family of 5V-powered transceivers that support the TIA/EIA-485 and TIA/EIA-422 standards.

Encased in a compact 16-pin SOIC package, the MAX3043ESE+T offers a quartet of drivers and receivers. It features a high data rate of up to 10Mbps, making it suitable for high-speed data acquisition systems, factory automation, and long-distance communication networks. This transceiver is designed to withstand harsh electrical environments and provides a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus.

One of the key attributes of the MAX3043ESE+T is its enhanced electrostatic discharge (ESD) protection. The integrated transceiver is protected up to ±15kV using the Human Body Model (HBM), safeguarding the device from the common static electricity that can accumulate and discharge in industrial settings. This feature enhances the reliability and longevity of the product in the field.

The device also features fail-safe circuitry, which ensures a logic-high receiver output when the receiver input is open or shorted, or when it is connected to a terminated transmission line with all drivers disabled. This ensures that the system remains in a known state during fault conditions.

With its extended temperature range from -40°C to +85°C, the MAX3043ESE+T is built to perform reliably in extreme conditions, making it an excellent choice for outdoor installations or temperature-variable environments. Its low power shutdown mode helps to conserve energy when the transceiver is not in active use, contributing to the energy efficiency of the overall system.

In summary, the MAX3043ESE+T RS-485/RS-422 transceiver from Maxim Integrated is a high-quality, reliable solution for your data communication needs, offering high-speed performance, strong ESD protection, and fail-safe operation, all within a rugged and energy-efficient design.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0080 $50.0400
13+ $8.2117 $106.7521
19+ $7.9551 $151.1469
26+ $7.6985 $200.1610
34+ $7.4419 $253.0246
45+ $6.6720 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess