EN
  • EN
  • DE

RS2G R5

Part No RS2G R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 150ns, 2A, 400V, Fast Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 1089024-RS2G R5
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS2G R5 CAD Model

Description

The RS2G R5 is a surface-mount fast recovery rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification in applications where fast switching speeds are critical. It is commonly used in switching power supplies, inverters, and freewheeling diode applications.

Applications

  • Switching Power Supplies
  • Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • High-Frequency Rectification

Features

  • Fast Recovery Time: Enables efficient operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits

  • Efficient High-Frequency Rectification: Optimizes performance in switching applications.
  • Compact Design: Saves valuable board space.
  • Enhanced Reliability: Withstands surge currents, ensuring circuit protection.
  • Easy Integration: Surface mount package simplifies the assembly process.
  • Environmentally Safe: RoHS compliance minimizes environmental impact.

Additional Details

The RS2G R5 features a low reverse recovery time (trr), which is crucial for minimizing switching losses in high-frequency applications. The repetitive peak reverse voltage (VRRM) specifies the maximum reverse voltage the diode can block without breakdown. The forward current (IF) rating defines the maximum continuous current the diode can handle. The surge current (IFSM) rating indicates its ability to withstand non-repetitive, high-current surges. The operating temperature range specifies the allowable ambient temperature for reliable operation. More detailed specifications can be found in the manufacturer's datasheet. Its fast switching characteristics make it suitable for high-frequency power conversion applications.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess