EN
  • EN
  • DE

S5JB-02 R4

Part No S5JB-02 R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 5A, 600V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090222-S5JB-02 R4
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S5JB-02 R4 CAD Model

Description

The S5JB-02 R4 is a rectifier diode manufactured by Taiwan Semiconductor. It is designed for AC to DC rectification in power supplies, adapters, and various electronic devices. This diode features a high surge current capability and low forward voltage drop, contributing to efficient and reliable performance.

Applications

  • Power Supplies: Used in AC to DC power supplies to convert alternating current into direct current.
  • Adapters: Employed in AC adapters for charging electronic devices such as smartphones, tablets, and laptops.
  • Lighting Systems: Found in LED lighting systems to provide rectified DC voltage for powering LEDs.
  • Motor Drives: Used in motor drives to convert AC voltage to DC voltage for controlling motor speed and torque.
  • Household Appliances: Incorporated into household appliances such as refrigerators, washing machines, and air conditioners for power rectification.

Features

  • High Surge Current Capability: Can withstand high surge currents, making it suitable for applications with transient voltage spikes.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, minimizing power loss and increasing efficiency.
  • High Reliability: Taiwan Semiconductor is known for producing reliable components, ensuring consistent performance.
  • Compact Size: Typically available in a compact package, making it suitable for space-constrained applications.
  • Glass Passivated Chip Junction: Features a glass passivated chip junction for enhanced reliability and stability.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Efficient Rectification: Provides efficient AC to DC rectification, reducing power consumption and heat generation.
  • Enhanced Reliability: Offers reliable performance in various operating conditions, minimizing downtime and maintenance costs.
  • Cost-Effective: Provides a cost-effective solution for power rectification applications.
  • Easy Integration: Can be easily integrated into various electronic circuits due to its standard package and specifications.
  • Improved Performance: The low forward voltage drop results in improved overall performance of the power supply or adapter.

Additional Details

The S5JB-02 R4 typically has a repetitive peak reverse voltage (Vrrm) of 600V and an average forward current (If) of 5A. It is often available in a DO-214AB (SMC) package. The operating temperature range usually spans from -55°C to +150°C. Consult the official datasheet from Taiwan Semiconductor for detailed specifications, including maximum ratings, electrical characteristics, and thermal performance. The "R4" suffix might indicate a specific packaging or tape & reel option. It is designed for surface mount PCB assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess