EN
  • EN
  • DE

SF1604G C0G

Part No SF1604G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 16A, 200V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1095223-SF1604G C0G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SF1604G C0G CAD Model

Description

The SF1604G C0G is a fast recovery rectifier manufactured by Taiwan Semiconductor. It is engineered for efficient rectification with a low forward voltage drop and rapid switching speed, making it suitable for diverse power electronics applications where minimizing losses and ensuring quick response times are crucial.

Applications

  • Switching Mode Power Supplies (SMPS): It functions as a rectifier in the output stage to convert AC voltage into DC voltage efficiently.
  • Freewheeling Diode: Protecting inductive loads from reverse voltage spikes when switching occurs.
  • DC-DC Converters: Rectification and voltage regulation within DC-DC conversion circuits.
  • Power Inverters: DC to AC conversion rectification stage.
  • LED Lighting Systems: Providing rectified power for LED drivers.

Features

  • Fast Recovery Time: Reduces switching losses and allows for higher frequency operation.
  • Low Forward Voltage Drop: Improves efficiency by minimizing power dissipation during conduction.
  • High Surge Current Capability: Ensures reliability under transient overload conditions.
  • Glass Passivated Junction: Enhances the diode's stability and reliability.
  • RoHS Compliant: Meets environmental safety standards, restricting the use of hazardous substances.

Benefits

  • Increased Efficiency: Fast recovery and low forward voltage characteristics contribute to a more efficient power conversion process.
  • Enhanced System Reliability: The robust construction with glass passivation ensures stable performance and a longer lifespan.
  • Voltage Spike Protection: Fast recovery helps to suppress voltage transients, protecting downstream components.
  • Compact Footprint: Typically available in through-hole or surface-mount packages, allowing for efficient use of board space.
  • Suitability for High-Frequency Applications: The fast recovery time makes it suitable for modern, high-frequency power circuits.

Additional Details

The SF1604G C0G typically comes in a DO-201AD package. Its key specifications include a maximum repetitive peak reverse voltage (VRRM) of 400V, a maximum average forward rectified current (IF(AV)) of 16A, and a fast reverse recovery time (trr) of about 35ns. Operating temperature range is commonly between -65°C and +150°C. The "C0G" designation identifies material and construction characteristics that define the diode's performance profile. Suitable for power applications requiring robustness and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess