EN
  • EN
  • DE

SK84C M6G

Part No SK84C M6G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 8A DO214AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 513441-SK84C M6G
HTSUS 8541.10.0080
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 3,000 pcs
Base Product Number SK84
Operating Temperature - Junction -55°C ~ 125°C
Supplier Device Package DO-214AB (SMC)
Package / Case DO-214AB, SMC
Mounting Type Surface Mount
Current - Reverse Leakage @ Vr 500 µA @ 40 V
Speed Fast Recovery =< 500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 550 mV @ 8 A
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Max) 40 V
Technology Schottky
Product Status Discontinued
Package Tape & Reel
Mfr Taiwan Semiconductor
Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Ultra Librarian 3D Model Ultra Librarian SK84C M6G CAD Model

Description

The SK84C M6G is a high-speed Schottky rectifier diode.

  • Maximum Reverse Voltage Rating: 40 V
  • Maximum Forward Voltage Drop: 550 mV @ 8 A
  • Average Rectified Current: 8A
  • Reverse Leakage Current @ Maximum Reverse Voltage: 500 µA
  • Operating Temperature Range: -55°C to 125°C
  • Mounting: Surface Mountable
  • Package: DO-214AB (SMC)
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Taiwan Semiconductor
  • Product Series: Discontinued

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess