EN
  • EN
  • DE

SR16100 C0

Part No SR16100 C0
Manufacturer Taiwan Semiconductor
Description Diode Schottky 100V 16A 3-Pin TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220AB
Element Configuration Common Cathode
Forward Voltage 900 mV
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Packaging Rail/Tube
Peak Non-Repetitive Surge Current 170 A
RoHS Compliant
Win Source Part Number 1172487-SR16100 C0
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR16100 C0 CAD Model

Description

The SR16100 C0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for various applications where low forward voltage drop and minimal reverse recovery time are crucial. The “16” in the part number typically indicates a current rating of 16 Amperes, and the “100” indicates a repetitive peak reverse voltage rating of 100 Volts.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • DC-DC converters
  • High-frequency inverters

Features

  • Forward Current: 16A
  • Reverse Voltage: 100V
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • High Reliability

Benefits

  • High efficiency reduces power loss and heat generation.
  • Fast switching speed minimizes switching losses in high-frequency applications.
  • Low forward voltage drop improves overall circuit efficiency.
  • High surge current capability provides robustness against transient events.
  • Reliable performance ensures stable operation in various environments.

Additional Details

The SR16100 C0 Schottky Barrier Rectifier is constructed using a metal-semiconductor junction, which results in a low forward voltage drop and fast switching speed. This diode is typically packaged in a standard through-hole or surface-mount package for easy integration into printed circuit boards. The low forward voltage drop minimizes power dissipation, contributing to higher efficiency in power supply and converter circuits. The fast switching speed reduces switching losses, making it suitable for high-frequency applications.

The diode is designed to withstand high surge currents, providing protection against transient voltage spikes and current surges. The high reliability of the SR16100 C0 ensures stable and consistent performance over its operating lifetime. This rectifier is commonly used in applications where efficient rectification and fast switching are critical requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess