The SR208-01 R0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification and features a low forward voltage drop, enabling efficient power conversion. The 'R0' likely indicates a revision number or specific variant of the component. The 'SR' prefix commonly denotes Schottky Rectifiers in Taiwan Semiconductor's product nomenclature.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes
- Reverse polarity protection
- Solar panel junction boxes
Features:
- Low forward voltage drop (typically around 0.5V at rated current).
- High surge current capability, providing robustness against transient events.
- Fast switching speed, minimizing switching losses.
- High reliability due to rugged construction.
- RoHS compliant, ensuring environmental safety.
Benefits:
- Improved energy efficiency due to low forward voltage drop.
- Enhanced system reliability due to high surge current capability.
- Reduced heat generation, simplifying thermal management.
- Smaller and lighter designs due to compact packaging.
- Environmentally friendly operation.
Additional Details:
The SR208-01 typically has a maximum average forward current of 2.0 Amperes and a peak reverse voltage of 80 Volts. It's generally available in a DO-201AD package. The low reverse leakage current minimizes power dissipation. The device operates across a wide temperature range, usually from -55°C to +150°C. The specific 'R0' designation might indicate minor changes in manufacturing processes or material composition. Always refer to the official Taiwan Semiconductor datasheet for detailed specifications and application guidelines.