EN
  • EN
  • DE

SS310LWHRVG

Part No SS310LWHRVG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description Rectifier Diode Schottky 100V 3A Automotive 2-Pin SOD-123W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8541100080
Win Source Part Number 962672-SS310LWHRVG
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS310LWHRVG CAD Model

Description

The SS310LWHRVG is a surface mount Schottky Barrier Rectifier designed for use in high-frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. This device offers a low forward voltage drop which translates to higher efficiency, reduced power loss, and improved thermal performance. Encased in a compact, low-profile SMB package, it suits high-density board layouts and automated assembly.

Applications

  • High-frequency switching power supplies
  • Freewheeling diode applications
  • DC/DC converters
  • Reverse polarity protection circuits
  • Portable devices

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Surface mount SMB package: Facilitates automated assembly and minimizes board space.
  • High-temperature operation: Ensures reliability in demanding thermal environments.
  • Halogen-free and RoHS compliant: Adheres to environmental standards.

Benefits

  • Increased Power Efficiency: The low forward voltage drop reduces power losses, resulting in higher energy conversion efficiency.
  • Enhanced System Reliability: Its robust surge current capability protects against over-voltage conditions and improves overall system robustness.
  • Smaller Footprint: The compact SMB package enables high-density circuit layouts, freeing up valuable board space.
  • Simplified Manufacturing: The surface mount design streamlines assembly processes and reduces production costs.
  • Environmentally Friendly: Halogen-free and RoHS compliance ensures adherence to environmental regulations and promotes sustainability.

Additional Details

The SS310LWHRVG has a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 3A. The typical forward voltage is 0.5V at 3A. It features a reverse leakage current of less than 5 μA at rated voltage. The operating temperature range is typically -55°C to +150°C. The device utilizes a molded plastic SMB package with a low profile. This Schottky diode is ideal for improving efficiency and reliability in a variety of power electronics applications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,441 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess