EN
  • EN
  • DE

TS1117CP25

Part No TS1117CP25
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381006-TS1117CP25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CP25 CAD Model

Description

The TS1117CP25 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This regulator is ideal for various applications that require a constant voltage supply, especially in battery-powered and portable devices.

Applications:

  • Microcontroller power supply: Providing a stable 2.5V supply for microcontrollers.
  • FPGA power supply: Regulating voltage for Field Programmable Gate Arrays.
  • Portable devices: Powering components in smartphones, tablets, and other portable electronics.
  • Battery-powered equipment: Efficient voltage regulation for battery-operated devices.
  • Post-regulation: Improving the output stability of switching regulators.

Features:

  • Low dropout voltage: Maintains output regulation with minimal input-to-output voltage difference.
  • Fixed output voltage: Provides a precise and stable 2.5V output.
  • Overcurrent protection: Protects the regulator from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Compact package: Space-saving design for easy integration into densely populated PCBs.

Benefits:

  • Stable and reliable voltage: Ensures proper operation of sensitive electronic components.
  • Protection against electrical faults: Enhances system robustness and prevents damage.
  • Efficient power usage: Reduces power loss and extends battery runtime in portable applications.
  • Simplified design: Easy to implement with minimal external components.
  • Cost-effective solution: Provides reliable voltage regulation at a competitive price point.

The TS1117CP25 is designed with a low dropout voltage, enabling it to maintain a stable 2.5V output even when the input voltage is only slightly higher. This is especially beneficial in battery-powered applications where the battery voltage decreases over time. The regulator's built-in overcurrent and thermal shutdown protection features guarantee safe and reliable operation, protecting the regulator and the load from potential damage due to excessive current or overheating. The compact package size makes it suitable for space-constrained applications. For detailed technical specifications, including input voltage range, output current capability, and thermal resistance, please refer to the product datasheet. The TS1117CP25 is an excellent choice for providing stable and reliable 2.5V voltage regulation across a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess