EN
  • EN
  • DE

TS2576BCM5

Part No TS2576BCM5
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381121-TS2576BCM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2576BCM5 CAD Model

Description

The TS2576BCM5 is a step-down (buck) switching voltage regulator manufactured by Taiwan Semiconductor. It's designed to efficiently convert a higher DC voltage to a lower DC voltage, making it suitable for a variety of power supply applications. It's a monolithic IC that simplifies power supply designs by minimizing the need for external components.

Applications:

  • Simple High-Efficiency Step-Down (Buck) Regulator: Converts higher input voltage to a lower, regulated output voltage with high efficiency.
  • On-Card Switching Regulators: Used in various circuit boards to provide regulated power to specific components.
  • Positive to Negative Converter: Can be configured to generate a negative output voltage from a positive input voltage.
  • LCD Monitor Power Supplies: Powers the various components within an LCD monitor.
  • Battery Chargers: Used in charging circuits for various battery types.
  • LED Drivers: Provides regulated current to drive LEDs in lighting applications.

Features:

  • 3.3V, 5V, 12V, and Adjustable Output Versions: Offers flexibility in selecting the desired output voltage.
  • Adjustable Version Output Voltage Range, 1.23V to 37V ±4%: Allows for precise adjustment of the output voltage within a wide range.
  • Guaranteed 3A Output Current: Capable of delivering a continuous output current of 3A.
  • Wide Input Voltage Range up to 40V: Operates with input voltages up to 40V.
  • Requires Only 4 External Components: Simplifies circuit design and reduces board space.
  • 52 kHz Fixed Frequency Internal Oscillator: Provides a stable and predictable operating frequency.
  • TTL Shutdown Capability: Allows for remote on/off control using a TTL-compatible signal.
  • High Efficiency: Converts power with minimal losses, improving overall system efficiency.
  • Uses Readily Available Standard Inductors: Simplifies component selection and procurement.
  • Thermal Shutdown and Current Limit Protection: Protects the IC from damage due to overheating or excessive current.

Benefits:

  • Simplified Power Supply Design: Minimizes the number of external components required, reducing design complexity and cost.
  • High Efficiency Operation: Reduces power consumption and heat dissipation, leading to improved energy efficiency.
  • Flexible Output Voltage Options: Accommodates a wide range of voltage requirements.
  • Robust Protection Features: Protects the IC and the load from damage due to fault conditions.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.
  • Compact Size: The minimal component count enables a compact power supply solution.

Additional Details:

The TS2576 series utilizes a simple boost regulator design, which is characterized by an extremely low component count. The device is available in a TO-220 package, allowing for efficient heat dissipation. The internal oscillator operates at a fixed frequency of 52 kHz, providing a balance between efficiency and component size. The TS2576BCM5 specifically is the version with a specific packaging or lead forming option, often relating to how the pins are arranged or shaped. Consult the datasheet for complete specifications and application notes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess