EN
  • EN
  • DE

TS2576CM550

Part No TS2576CM550
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381126-TS2576CM550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2576CM550 CAD Model

Description

The TS2576CM550 is a fixed-output step-down (buck) switching voltage regulator manufactured by Taiwan Semiconductor. This IC efficiently converts a higher DC input voltage to a regulated 5V DC output. Its monolithic design minimizes the need for external components, leading to simplified power supply solutions.

Applications:

  • 5V Logic Power Supplies: Provides a stable 5V supply for microcontrollers, logic gates, and other digital circuits.
  • Embedded Systems Power: Supplies a regulated 5V power rail for various embedded system components.
  • USB Power Supplies: Used in USB chargers and power adapters to provide a 5V output.
  • Industrial Control Systems: Powers sensors, actuators, and control logic within industrial equipment.
  • Consumer Electronics: Used in a wide range of consumer electronics requiring a 5V power rail.
  • Battery Chargers: Can be used in charging circuits where a 5V supply is needed.

Features:

  • Fixed 5V Output Voltage: Provides a precise and stable 5V output.
  • 3A Output Current Capability: Delivers a guaranteed output current of up to 3A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Requires only a few external components for operation.
  • Internal 52 kHz Fixed Frequency Oscillator: Uses a stable 52 kHz internal oscillator.
  • TTL Shutdown Capability: Includes a TTL-compatible shutdown pin for remote on/off control.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 5V Power Supply Design: Reduces the complexity of designing a 5V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation.
  • Stable and Reliable 5V Output: Ensures stable and reliable operation of connected devices.
  • Robust Protection Features: Protects the regulator and load from damage due to faults.
  • Compact Size: Enables a compact power supply solution with minimal external components.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The TS2576CM550 offers a simple and efficient solution for generating a 5V power rail. The fixed 5V output simplifies the design process, as it eliminates the need for external feedback resistors. The 'CM5' likely refers to the package type (typically TO-220), and the '50' indicates the 5.0V output. The high efficiency of the converter minimizes heat dissipation, making it suitable for various applications. Refer to the manufacturer's datasheet for detailed specifications, application circuits, and package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess