EN
  • EN
  • DE

TS78M24CP

Part No TS78M24CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381739-TS78M24CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS78M24CP CAD Model

Description

The TS78M24CP is a three-terminal positive voltage regulator from Taiwan Semiconductor. It is engineered to provide a stable and reliable 24V DC output voltage. Part of the TS78M series, this regulator offers a fixed output voltage, making it an ideal solution for ensuring a consistent power supply in electronic circuits, particularly for components that are sensitive to voltage fluctuations.

Applications

  • Power Supplies for High-Voltage Applications: Providing a stable 24V supply for systems requiring higher voltage levels.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and other components in industrial environments.
  • Audio Amplifiers: Ensuring a steady voltage source for audio amplifiers to maintain signal integrity and quality.
  • Motor Control Circuits: Stabilizing voltage for motor drivers and related circuits, improving motor performance and reliability.
  • Testing and Measurement Equipment: Delivering accurate and reliable voltage for precise measurements in diagnostic and testing equipment.

Features

  • Fixed 24V Output: Delivers a constant 24V output voltage, simplifying power supply design.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage caused by short circuits.
  • Thermal Overload Protection: Automatically shuts down the regulator when its internal temperature exceeds safe limits, preventing thermal damage.
  • Output Transistor Safe-Area Compensation: Ensures the output transistor operates within its specified safe operating area, enhancing overall reliability.
  • TO-220 Package: Facilitates easy mounting and effective heat dissipation, making it suitable for various thermal management requirements.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable voltage supply despite variations in input voltage.
  • Enhanced Circuit Protection: Overload protection features improve the reliability and longevity of the regulator and connected circuits.
  • Simplified Design: Requires few external components, simplifying circuit design and reducing overall cost.
  • Cost-Effective Solution: Offers an economical solution for voltage regulation in a wide range of applications.
  • Broad Operating Temperature Range: Can operate reliably across a wide range of environmental conditions, making it suitable for diverse applications.

The TS78M24CP comes in a TO-220 package, facilitating easy mounting and heatsinking. It is a reliable linear voltage regulator ideal for various applications. Operation at higher current levels requires a heatsink. The regulator is designed to handle input voltages up to 35V, with a typical dropout voltage of around 2V, meaning the input voltage must be at least 26V to ensure proper regulation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess