EN
  • EN
  • DE

TMC1AA225KLRH

Part No TMC1AA225KLRH
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 372242-TMC1AA225KLRH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC1AA225KLRH CAD Model

Description

The TMC1AA225KLRH is a thick film chip resistor manufactured by KOA Speer. Chip resistors are fundamental components in electronic circuits, providing a specific resistance value for current limiting, voltage division, and other functions. KOA Speer is a reputable manufacturer known for producing high-quality, reliable passive components. The '225K' indicates a resistance value of 2.25 MΩ (megaohms), and 'LRH' likely refers to the tolerance and packaging of the component. This resistor is designed for surface mount technology (SMT) and is suitable for automated assembly processes.

Applications:

  • Voltage Dividers: Used in circuits to divide voltage to a specific level.
  • Current Limiting: Resists current flow to protect sensitive components.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic levels.
  • Feedback Circuits: Provide feedback in amplifier circuits for gain control.
  • Filter Circuits: Used in conjunction with capacitors and inductors to create filters.

Features:

  • Thick Film Construction: Provides stability and reliability in harsh environments.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Resistance Value: 2.25 MΩ resistance suitable for high-impedance circuits.
  • Compact Size: Small form factor for space-constrained applications.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Precise Resistance: Provides accurate resistance value for reliable circuit performance.
  • Stable Performance: Maintains stable resistance over temperature and time.
  • Easy Assembly: Compatible with automated SMT assembly equipment.
  • High Reliability: Ensures long-term performance and reduces failures.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The TMC1AA225KLRH resistor has specific technical specifications that include power rating, voltage rating, temperature coefficient of resistance (TCR), and tolerance. The power rating indicates the maximum power the resistor can dissipate without damage, and the voltage rating specifies the maximum voltage that can be applied across the resistor. TCR describes the change in resistance value with temperature, and tolerance indicates the acceptable deviation from the nominal resistance value. These specifications are crucial for selecting the appropriate resistor for a specific application. The packaging typically involves tape and reel for automated pick-and-place assembly. Detailed information can be found on the KOA Speer website.

Its robust construction and compliance with industry standards make the TMC1AA225KLRH a reliable component in a wide range of electronic applications. The stable performance and accurate resistance value contribute to the overall reliability and performance of the electronic circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9993 $59.9860
47+ $2.4611 $115.6717
73+ $2.3842 $174.0466
101+ $2.3072 $233.0272
130+ $2.2303 $289.9390
174+ $1.9995 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess