EN
  • EN
  • DE

LM341T-5.0

Part No LM341T-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators | IC REG LINEAR 5V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Output Current 500mA
Current - Quiescent (Iq) 4mA
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM341
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198816-LM341T-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM341T-5.0 CAD Model

Description

The LM341T-5.0 from Texas Instruments is a fixed-voltage integrated circuit voltage regulator designed to offer a consistent 5V output from a wider input voltage range. This device is part of the LM341 series and is commonly used in a variety of electronic applications, including power supplies, instrumentation, and consumer electronics, due to its reliability and ease of use.

Key Features

  • Output Voltage: Precisely regulated 5V output, making it suitable for digital circuits that require a stable power supply.
  • Output Current: Capable of delivering up to 1A of output current, which is sufficient for a range of low-power applications.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device and your circuit remain safe even under conditions of excessive power dissipation.
  • Short Circuit Protection: The LM341T-5.0 includes short circuit protection to safeguard the voltage regulator and the connected components from damage due to short circuits.
  • Safe Area Compensation: Comes with safe area compensation, making it stable with capacitive loads.
  • TO-220 Package: Enclosed in a TO-220 package which is known for its robustness and excellent thermal performance.

Applications

The versatility of the LM341T-5.0 makes it suitable for a wide range of applications. It is often found in:

  • Power supplies for digital systems such as computers, microcontrollers, and other digital ICs.
  • Consumer electronics where a stable 5V rail is essential.
  • Automotive applications where voltage regulation is required for sensors and control units.
  • Industrial equipment that demands a reliable power source.

Technical Specifications

Parameter Value
Output Voltage (VOUT) 5V
Output Current (IOUT) 1A
Input Voltage (VIN) Up to 35V
Package Type TO-220

For those looking for a reliable and straightforward solution to their voltage regulation needs, the LM341T-5.0 from Texas Instruments is an excellent choice that combines performance with ease of integration.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5240 $52.4000
235+ $0.4300 $101.0500
365+ $0.4166 $152.0590
500+ $0.4031 $201.5500
645+ $0.3897 $251.3565
860+ $0.3494 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess