EN
  • EN
  • DE

TSM1N60CP

Part No TSM1N60CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description N-Channel Power Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382516-TSM1N60CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1N60CP CAD Model

Description

The TSM1N60CP is a high-voltage N-channel MOSFET from Taiwan Semiconductor designed for efficient power switching in various applications. It features a robust design with a high breakdown voltage, making it suitable for use in off-line power supplies, lighting applications, and other high-voltage circuits. Its characteristics balance switching speed and on-resistance for optimal performance.

Applications:

  • Off-Line Power Supplies: Used in AC-DC power supplies to switch high voltages.
  • LED Lighting: Controls current and voltage in LED lighting applications.
  • Power Factor Correction (PFC) Circuits: Improves power factor in electronic devices.
  • Electronic Ballasts: Drives fluorescent lamps efficiently.
  • Adapter and Charger Circuits: Found in power adapters for various electronic devices.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • High Breakdown Voltage (VDS): Enables operation in high-voltage circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Improves efficiency in switching applications.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Efficient Power Conversion: Low RDS(on) and fast switching minimize power losses.
  • High Reliability: Robust design ensures stable operation in demanding conditions.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive.
  • Reduced Heat Generation: Efficient operation minimizes heat dissipation.
  • Improved System Performance: Contributes to overall efficiency and stability of the power system.

Additional Details:

The TSM1N60CP is typically available in a through-hole or surface-mount package, depending on the specific application requirements. Key parameters to consider during design include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Thermal resistance is crucial for managing heat dissipation, especially at higher power levels. Refer to the datasheet for detailed electrical characteristics, package dimensions, and recommended operating conditions. Proper heat sinking may be required to maintain the device within its safe operating area.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7244 $120.7080
105+ $1.6701 $175.3605
145+ $1.6158 $234.2910
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess