The TSM3404CX is a 30V P-Channel MOSFET from Taiwan Semiconductor, designed for load switching and power management applications. It utilizes trench technology to achieve a low RDS(on) and gate charge, resulting in high efficiency and fast switching speeds. This MOSFET is suitable for a variety of applications, including portable devices, battery management systems, and DC-DC converters.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Converters
- Solid State Relays
Features
- Low RDS(on): Minimizes conduction losses for improved efficiency.
- Low Gate Charge: Enables fast switching speeds and reduces driver power requirements.
- Trench Technology: Provides superior switching performance.
- 30V Drain-Source Voltage: Suitable for a variety of power supply voltages.
- P-Channel MOSFET: Simplifies high-side switching designs.
- RoHS Compliant: Complies with environmental regulations for hazardous substances.
Benefits
- Improved Power Efficiency: The low RDS(on) significantly reduces conduction losses, increasing overall power efficiency.
- Faster Switching: The low gate charge enables fast switching speeds, reducing switching losses and improving transient response.
- Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, enhancing system reliability and potentially eliminating the need for heat sinks.
- Simplified Circuit Design: The P-Channel configuration simplifies the design of high-side switches.
- Compact Solution: Available in small surface-mount packages, saving valuable board space.
Additional Details
The TSM3404CX is typically packaged in a SOT-23 or similar surface-mount package. It is designed to operate over a wide temperature range. The maximum drain current depends on the specific package and thermal conditions, typically ranging from a few amperes. The gate-source voltage is typically rated at +/- 20V. It is commonly used in battery-powered devices, where efficiency and small size are critical design requirements, and as a load switch for power distribution.