EN
  • EN
  • DE

BK1005HM750-T

Part No BK1005HM750-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 75 OHM 0402 1LN / 75 Ohms @ 100 MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 180mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 75 Ohms @ 100 MHz
Current Rating (Max) 350mA
DC Resistance (DCR) (Max) 180mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names BK1005HM750T,587-3279-6,587-3279-2,LF BK 1005HM750-T,587-3279-1
Standard Package 10,000
Win Source Part Number 1013776-BK1005HM750-T
Ultra Librarian 3D Model Ultra Librarian BK1005HM750-T CAD Model

Description

The Taiyo Yuden BK1005HM750-T is an obsolete ferrite bead and chip filter.

  • Current Rating: 350mA
  • Impedance: 75 Ohms @ 100 MHz
  • DC Resistance: 180mOhm
  • Suitable for: use in SMD (SMT) mounting
  • Package: tape & reel
  • Package/Case: 0402 (1005 Metric)
  • Height: 0.022" (0.55mm)
  • Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Operating Temperature Range: -55°C to 125°C
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0176
Murata Electronics North America
FERRITE BEAD 150 OHM 0603 1LN
Lowest to $0.0118
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess