EN
  • EN
  • DE

BK1608TS102-T

Part No BK1608TS102-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 1 KOHM 0603 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 300 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 011625-BK1608TS102-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BK
Introduction Date August 25, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian BK1608TS102-T CAD Model

Description

Product Overview

The BK1608TS102-T is an innovative component ideal for next-generation electronics, providing robust solutions for challenges in electronic design and integration.

Features and Benefits

  • High Compatibility: Compatible with various electronic protocols and systems.
  • Innovative Design: Incorporates the latest technology for peak performance.
  • Superior Quality: Manufactured under stringent quality standards for reliability.
  • Scalable Applications: Easily adaptable to different scales of electronic devices.

Applications

  • Consumer Electronics: Suitable for smartphones, tablets, and wearable devices.
  • Renewable Energy: Essential component in solar panel systems and energy storage.
  • Advanced Manufacturing: Used in precision manufacturing equipment and processes.
  • Healthcare Technology: Increases precision in diagnostic and therapeutic devices.

You May Also Be Interested in

Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 114 OHM 2SMD 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess