EN
  • EN
  • DE

CE TMK325AB7106MM-T

Part No CE TMK325AB7106MM-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000135-CE TMK325AB7106MM-T
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CE TMK325AB7106MM-T CAD Model

Description

The CE TMK325AB7106MM-T is a ceramic capacitor manufactured by Taiyo Yuden. Ceramic capacitors are passive electronic components that store energy in an electric field, utilizing ceramic material as the dielectric. This particular capacitor is designed for surface mount technology (SMT) applications, indicating it is meant to be soldered directly onto a printed circuit board (PCB).

Applications

  • Consumer electronics: such as smartphones, tablets, and digital cameras.
  • Industrial equipment: used in various control systems and power supplies.
  • Automotive electronics: incorporated into engine control units (ECUs) and other automotive systems.
  • Medical devices: utilized in monitoring equipment and diagnostic tools.
  • Telecommunications equipment: found in base stations, routers, and other networking devices.

Features

  • High Capacitance Value: 10uF capacitance allows for substantial energy storage.
  • Compact Size: Designed in a 1210 (3225 metric) case size for high-density circuit board layouts.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reflow soldering processes.
  • High Reliability: Ceramic capacitors are known for their stability and long lifespan.
  • Temperature Stability: Exhibits relatively stable performance across a range of operating temperatures.
  • Voltage Rating: 25V voltage rating provides a safety margin for operation in various circuits.

Benefits

  • Miniaturization: The small size enables designers to create more compact and portable devices.
  • Improved Performance: Provides stable and reliable energy storage for critical circuit functions.
  • Cost-Effective: Ceramic capacitors offer a good balance of performance and cost.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Long Lifespan: Enhances the overall reliability and durability of electronic products.

Additional Details

The "CE" designation often indicates compliance with specific industry or regional standards. The TMK325AB7106MM-T is likely a multilayer ceramic capacitor (MLCC), which are commonly used due to their high volumetric efficiency. The 1210 case size corresponds to dimensions of approximately 3.2mm x 2.5mm. This capacitor is suitable for decoupling, bypassing, and filtering applications where a stable capacitance value is required.

You May Also Be Interested in

TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess