EN
  • EN
  • DE

D5PF740M0M3R9-Z

Part No D5PF740M0M3R9-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 2016 CSSD BAND 17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D5
Package Tape & Reel
Product Status Not For New Designs
Type Duplexer
Frequency Bands (Low / High) 700MHz ~ 1GHz / -
Low Band Attenuation (min / max dB) - / 61.00dB
High Band Attenuation (min / max dB) - / 66.00dB
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 745340-D5PF740M0M3R9-Z
Ultra Librarian 3D Model Ultra Librarian D5PF740M0M3R9-Z CAD Model

Description

The Taiyo Yuden 745340-D5PF740M0M3R9-Z is a duplexer from the D5 series.

  • Design: for RF and wireless applications, specifically for frequency bands ranging from 700MHz to 1GHz.
  • Performance: offers excellent performance with low band attenuation of 61.00dB and high band attenuation of 66.00dB.
  • Package: 9-SMD, no lead package provides easy surface mount assembly.
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (unlimited)
  • Suitable for: various environments.
  • Manufacturer: Taiyo Yuden, a trusted brand known for its high-quality electronic components.
  • Note: this product is not recommended for new designs.

You May Also Be Interested in

Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
2012 1710-1880/2500-2690MHZ DPX
Need more? Email Us
Pulse
TRIPLEXER 1.575/2.4/5GHZ
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGR
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGX
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHK
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJB
Need more? Email Us
Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,390 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess