EN
  • EN
  • DE

D6NF1G960P1BT-Z

Part No D6NF1G960P1BT-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1112+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 752843-D6NF1G960P1BT-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D6NF1G960P1BT-Z CAD Model

Description

The D6NF1G960P1BT-Z is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications in electronic circuits, offering stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Bypass capacitors: Used to decouple power supply lines and filter out noise in digital and analog circuits.
  • Smoothing capacitors: Reduces voltage ripple in power supplies and DC-DC converters.
  • Filtering capacitors: Removes unwanted frequencies in signal processing circuits.
  • Timing circuits: Used in RC timing circuits for oscillators and timers.
  • General-purpose decoupling: Provides stable power and signal integrity in a variety of electronic devices.

Features:

  • High capacitance stability: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves efficiency.
  • Small size: Allows for compact circuit designs.
  • High reliability: Ensures long-term stable performance.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved circuit performance: Stable capacitance ensures reliable circuit operation.
  • Reduced noise: Effective decoupling minimizes noise and interference in electronic circuits.
  • Increased efficiency: Low ESR minimizes power loss, improving overall system efficiency.
  • Compact design: Small size allows for high-density circuit layouts.
  • Long-term reliability: High-quality construction ensures stable performance over time.

Technical Specifications:

The D6NF1G960P1BT-Z is a ceramic capacitor with a capacitance value of 96pF. It has a voltage rating of typically 50V. The operating temperature range is typically -55°C to +125°C. The package size is typically 0603 (1608 metric). It features a X7R dielectric, offering capacitance stability of ±15% over the operating temperature range.

This capacitor is well-suited for a variety of general-purpose applications where stable capacitance and high reliability are required.

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess