EN
  • EN
  • DE
  • IT

EMK325ABJ107MM-T

Part No EMK325ABJ107MM-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Product Status Not For New Designs
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 1210 (3225 Metric)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.106" (2.70mm)
Other Names 587-3152-1,587-3152-2,EMK325ABJ107MMT,587-3152-6,CE EMK325ABJ107MM-T
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1302841-EMK325ABJ107MM-T
Ultra Librarian 3D Model Ultra Librarian EMK325ABJ107MM-T CAD Model

Description

The Taiyo Yuden M series is a ceramic capacitor that comes in a tape and reel package.

  • Manufacturer: Taiyo Yuden
  • Series: M
  • Packaging: Tape and Reel
  • Application: SMPS Filtering
  • Standard Package: 500
  • Mounting Type: Surface Mount, MLCC
  • Capacitance: 100 µF
  • Tolerance: ±20%
  • Voltage Rated: 16V
  • Temperature Coefficient: X5R
  • Thickness (max): 0.106" (2.70mm)
  • Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Temperature Range: -55°C ~ 85°C

You May Also Be Interested in

Murata Electronics North America
CAP CER MLCC / 2200 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0296
Samsung
CAP CER 4700PF 50V X7R 0805 / 4700 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.2060
AVX Corp/Kyocera Corp
CAP CER 2200PF 1KV X7R 1812 / 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Lowest to $0.3661
Pulse
CAP CER 0.22UF 50V X7R 1210
Need more? Email Us
Samsung
CAP CER 6800PF 50V X7R 0603 / 6800 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
Kemet
CAP CER 4.7UF 50V X5R 1206
Lowest to $0.1318
Murata Electronics North America
CAP CER 4.7UF 100V X7R 1206
Lowest to $0.9266
Samsung
CAP CER 6800PF 50V X7R 0402 / 6800 pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Lowest to $0.2060
Pulse
CAP CER 0.039UF 50V X7R 0805
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7866 $51.1290
155+ $0.6455 $100.0525
240+ $0.6253 $150.0720
335+ $0.6051 $202.7085
430+ $0.5850 $251.5500
575+ $0.5244 $301.5300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess