EN
  • EN
  • DE

F5QA942M5M2AW-J

Part No F5QA942M5M2AW-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW FILTER 1109 CSSD BAND 8 / SAW Filter Band Pass 3dB 50Ohm SMD 5 Pin T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series F5
Frequency - Center 942.5MHz
Bandwidth 35MHz
Insertion Loss 2dB
Applications CDMA, WCDMA, LTE
Mounting SMD
Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Win Source Part Number 774356-F5QA942M5M2AW-J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name F5
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian F5QA942M5M2AW-J CAD Model

Description

{"ProductId":712715,"FormattedDescription":"

The Taiyo Yuden F5 series filter is a high-quality electronic component that is perfect for CDMA, WCDMA, and LTE applications.

  • Bandwidth: 35MHz
  • Insertion Loss: 2dB
  • Model: F5QA942M5M2AW-J
  • Package: 5-SMD, no lead
  • Frequency Center: 942.5MHz
  • Family: F5
  • Dimensions: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Maximum Height: 0.020" (0.50mm)
  • Alternative Parts: F5QA942M5M2AW-Q, F5QA942M5M2AW-JA, F5QA942M5M2AW-Y, F5QA942M5M2AW-YA
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Quantity: 5k pcs
"}

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0903 $50.1165
1,350+ $0.0741 $100.0350
2,090+ $0.0718 $150.0620
2,880+ $0.0695 $200.1600
3,725+ $0.0672 $250.3200
4,985+ $0.0602 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,583 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess