EN
  • EN
  • DE

F6KB1G960B4GB-Z

Part No F6KB1G960B4GB-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823097-F6KB1G960B4GB-Z
Ultra Librarian 3D Model Ultra Librarian F6KB1G960B4GB-Z CAD Model

Description

The F6KB1G960B4GB-Z is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. SAW filters are electronic components used to selectively pass or reject specific frequencies in a signal. They are commonly used in wireless communication systems to filter out unwanted signals and improve the performance of the system. Taiyo Yuden's SAW filters are known for their high performance, small size, and reliability.

Applications

  • Wireless Communication Systems: Filters signals in mobile phones, Wi-Fi devices, and other wireless communication equipment.
  • Radio Frequency (RF) Receivers: Used in RF receivers to filter out unwanted signals and improve sensitivity.
  • Television Tuners: Filters signals in television tuners to select the desired channel.
  • GPS Receivers: Used in GPS receivers to filter out interference and improve positioning accuracy.
  • Satellite Communication Systems: Filters signals in satellite communication equipment to improve signal quality.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Size: Designed for integration into compact electronic devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Enhances the performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of unwanted signals.
  • Increased Sensitivity: Improves the ability of receivers to detect weak signals.
  • Simplified Design: Simplifies the design and implementation of RF circuits.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a reasonable cost.

The F6KB1G960B4GB-Z SAW filter is a surface-mount device (SMD) and requires careful handling during assembly. It's essential to follow the manufacturer's recommended soldering profile to avoid damaging the component. The filter's performance is highly dependent on the surrounding circuit layout, so proper PCB design techniques are crucial. Refer to the datasheet for detailed electrical specifications, including insertion loss, return loss, and out-of-band rejection.

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess