EN
  • EN
  • DE

FAR-D5NE-740M00-P1C9

Part No FAR-D5NE-740M00-P1C9
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description SAW Duplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173486-FAR-D5NE-740M00-P1C9
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-D5NE-740M00-P1C9 CAD Model

Description

The FAR-D5NE-740M00-P1C9 is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. These filters are used in radio frequency (RF) applications to selectively pass desired signals while rejecting unwanted ones, crucial for clear and efficient communication.

Applications

  • Wireless communication devices (e.g., smartphones, tablets).
  • Bluetooth devices.
  • Wi-Fi modules.
  • Remote control systems.
  • RF transceivers.

Features

  • Compact size for space-constrained applications.
  • Precise filtering characteristics with a center frequency of 740 MHz.
  • Low insertion loss to minimize signal attenuation.
  • High rejection of unwanted signals for improved signal-to-noise ratio.
  • Surface mount technology (SMT) for easy integration.

Benefits

  • Improved signal quality in wireless communication devices, leading to better performance.
  • Reduced interference from unwanted signals, ensuring reliable communication.
  • Smaller and more portable devices due to the compact size of the filter.
  • Stable and reliable operation in various environmental conditions.
  • Simplified manufacturing process with surface mount technology.

Technical Specifications

The FAR-D5NE-740M00-P1C9 operates at a center frequency of 740 MHz. It features low insertion loss, typically a few dB, and high attenuation of unwanted signals, usually exceeding 20 dB. It is designed for surface mount technology (SMT) and comes in a small package. The operating temperature range typically spans from -40°C to +85°C. The filter's impedance is often matched to 50 ohms for optimal performance in RF systems.

The FAR-D5NE-740M00-P1C9 from Taiyo Yuden is a high-performance SAW filter designed for RF applications requiring precise filtering and minimal signal loss. Its compact size and excellent electrical characteristics make it a suitable choice for various wireless communication devices.

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess