EN
  • EN
  • DE

FAR-G5QD-942M50-N2DB-J

Part No FAR-G5QD-942M50-N2DB-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 942.5MHZ 10SMD  /  942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2.5dB 35MHz Bandwidth 10-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series G5
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 942.5MHz
Bandwidth 35MHz
Insertion Loss 2.5dB
Applications Cellular, GSM
Mounting SMD (SMT)
Package / Case 10-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.059" L x 0.043" W (1.50mm x 1.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names FARG5QD942M50N2DBJ,PJ G5QD942M5N2DB-J
Standard Package 5,000
Win Source Part Number 1058575-FAR-G5QD-942M50-N2DB-J
Ultra Librarian 3D Model Ultra Librarian FAR-G5QD-942M50-N2DB-J CAD Model

Description

The Taiyo Yuden FAR-G5QD-942M50-N2DB-J is a SAW filter with a bandwidth of 35MHz and a frequency center of 942.5MHz.

  • Height: 0.020" (0.50mm)
  • Dimension: 0.059" L x 0.043" W (1.50mm x 1.10mm)
  • Product is packaged: In tape and reel
  • Package/case: 10-SMD, No Lead
  • Status: Obsolete product
  • ECCN: EAR99

You May Also Be Interested in

Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess