EN
  • EN
  • DE

LB1608T8R2M

Part No LB1608T8R2M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description WOUND CHIP INDUCTORS | FIXED IND 8.2UH 60MA 700 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Tape and Reel
Type Wirewound
Inductance 8.2μH
Tolerance ±20%
Current Rating (Amps) 60mA
Shielding Unshielded
DC Resistance (DCR) 700mOhm
Frequency - Self Resonant 32MHz
Temperature Range - Operating -25°C ~ 105°C
Inductance Frequency - Test 2.52MHz
Mounting Style SMD
Manufacturer Package 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Parts Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1195095-LB1608T8R2M
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1608T8R2M CAD Model

Description

The LB1608T8R2M is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications, offering excellent performance in a small form factor. It is commonly used in wireless communication devices and other electronic circuits requiring precise inductance values.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching and filtering.
  • Wireless Communication: Employed in smartphones, tablets, and other wireless devices.
  • Bluetooth Devices: Integrated into Bluetooth modules and devices for signal tuning.
  • Near Field Communication (NFC): Utilized in NFC circuits for impedance matching and signal filtering.
  • High-Frequency Applications: Suitable for any high-frequency circuit requiring precise inductance values.

Features

  • Multilayer Ceramic Construction: Provides high reliability and stability.
  • Small Size: Compact 1608 (0603) package for space-constrained applications.
  • High Q Value: Offers high Q value for low signal loss.
  • Tight Tolerance: Provides a precise inductance value with tight tolerance.
  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) assembly.

Benefits

  • Excellent Performance: Provides high performance in high-frequency circuits.
  • Space-Saving: Small size allows for high-density circuit designs.
  • Low Signal Loss: High Q value minimizes signal loss in RF applications.
  • Precise Inductance: Tight tolerance ensures accurate inductance values.
  • Easy Assembly: SMD design simplifies assembly and manufacturing processes.

Additional Details

The LB1608T8R2M features an inductance of 8.2 nH. It is crucial to consult the datasheet for specific parameters such as self-resonant frequency (SRF), DC resistance (DCR), and rated current. Proper soldering techniques are essential for surface mount components to ensure reliable connections. Pay attention to the soldering profile recommendations in the datasheet to avoid damage during reflow soldering. The inductor is designed to operate within specified temperature ranges; ensure that the operating conditions are within the limits specified in the datasheet. This component is commonly used in impedance matching networks, filters, and other high-frequency applications where a small, high-performance inductor is needed.

You May Also Be Interested in

YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess