EN
  • EN
  • DE

LBMF1608T470M

Part No LBMF1608T470M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Inductor Chip Wirewound 47uH 20% 2.52MHz Ferrite 35mA 3.25Ohm DCR 0603 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Composition Wirewound
Core Material Ferrite
Current Rating 35 mA
DC Current 35 mA
DC Resistance (DCR) 3.25 Ω
Depth 900 µm
Halogen Free Halogen Free
Height 1 mm
Inductance 47 µH
Lead Free Yes
Length 1.7 mm
Max Length 1.8 mm
Maximum Operating Temperature 105 °C
Max Width 1 mm
Military Standard Not
Min Length 1.4 mm
Min Operating Temperature -40 °C
Min Width 600 µm
Packaging Tape and Reel
Radiation Hardening No
RMS Current (Irms) 35 mA
RoHS Compliant
Self Resonant Frequency 11 MHz
Series Resistance 3.25 Ω
Test Frequency 2.52 MHz
Tolerance 20 %
Win Source Part Number 989557-LBMF1608T470M
Categories Fixed Inductors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBMF1608T470M CAD Model

Description

The Taiyo Yuden LBMF1608T470M is a fixed inductor suitable for use in electronic circuits manufactured by Taiyo Yuden.

  • Packaging: Tape and Reel
  • Current Rating: 35 mA
  • Inductance: 47 µH
  • Mounting Style: SMD (SMT)
  • Tolerance: 20%
  • Test Frequency: 2.52 MHz
  • Core Material: Ferrite
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation Hardening: No

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1035 $50.1975
1,180+ $0.0850 $100.3000
1,825+ $0.0823 $150.1975
2,510+ $0.0797 $200.0470
3,250+ $0.0770 $250.2500
4,350+ $0.0690 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,050 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess