EN
  • EN
  • DE

LELEM2520T120J

Part No LELEM2520T120J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD2520
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 731919-LELEM2520T120J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LELEM2520T120J CAD Model

Description

The LELEM2520T120J is a wire-wound chip inductor from Taiyo Yuden. This inductor is designed for various electronic applications, including filtering, impedance matching, and resonance circuits. The “2520” indicates the component's dimensions (2.5mm x 2.0mm), while “120J” specifies the inductance value (12 μH) and tolerance (±5%). Its compact size and robust construction make it suitable for use in space-constrained and demanding environments.

Applications

  • Smartphones and Mobile Devices: Used in RF circuits for impedance matching and filtering to ensure optimal signal transmission and reception.
  • Wireless Communication Modules: Employed in Bluetooth, Wi-Fi, and other wireless modules for filtering and tuning.
  • Power Supplies: Used in DC-DC converters for filtering and energy storage to provide stable voltage output.
  • RF Filters: Implemented in RF filters to block unwanted signals and noise.
  • Matching Networks: Used in antenna matching networks to optimize signal transmission efficiency.

Features

  • Wire-Wound Construction: Offers high Q-factor and stable inductance value.
  • Compact Size: Small footprint allows for dense circuit layouts.
  • High Self-Resonant Frequency (SRF): Provides excellent performance at high frequencies.
  • High Current Capability: Can handle relatively high currents without saturation.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures.

Benefits

  • Improved Circuit Performance: Provides the necessary inductance for optimal circuit operation, enhancing signal quality and reducing noise.
  • Space Saving: Enables compact and efficient circuit designs, crucial for portable devices.
  • Reliable Operation: Offers consistent performance and long-term reliability in harsh environments.
  • Reduced EMI: Helps minimize electromagnetic interference (EMI) in electronic devices, ensuring compliance with regulatory standards.
  • Optimized Signal Integrity: Ensures high signal quality in RF applications, improving the performance of wireless communication systems.

Additional Details

The LELEM2520T120J is a surface-mount device (SMD) suitable for automated assembly processes. It is designed for reflow soldering techniques. The operating temperature range is typically between -40°C to +85°C. When selecting this inductor, it's important to consider its saturation current, which is the current level at which the inductance starts to decrease significantly. The DC resistance (DCR) is another important parameter, affecting power dissipation and overall circuit efficiency. Proper handling and storage are crucial to maintain its performance characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess