EN
  • EN
  • DE

LGHKQ0603U1N8B-T

Part No LGHKQ0603U1N8B-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827641-LGHKQ0603U1N8B-T
Ultra Librarian 3D Model Ultra Librarian LGHKQ0603U1N8B-T CAD Model

Description

The LGHKQ0603U1N8B-T is a high-frequency multilayer inductor manufactured by Taiyo Yuden. These inductors are known for their small size and excellent performance in high-frequency applications. They are constructed using a multilayer process that allows for tight tolerances and consistent electrical characteristics.

Applications

  • RF circuits in mobile phones and other wireless communication devices.
  • Matching networks for antennas.
  • High-frequency filters.
  • Impedance matching circuits.
  • Wireless LAN (WLAN) devices.
  • Bluetooth modules.

Features

  • Small Size: Compact 0603 package (0.6mm x 0.3mm) allows for high-density mounting.
  • High Q Value: Provides low loss and efficient energy storage.
  • Tight Tolerance: Offers consistent electrical characteristics for reliable performance.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Multilayer Construction: Enables precise inductance values and stable performance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Circuit Performance: High Q value minimizes losses and maximizes signal integrity.
  • Miniaturization: Small size enables smaller and more compact designs.
  • Reliable Operation: Tight tolerance ensures consistent performance across a wide range of operating conditions.
  • Design Flexibility: Wide range of inductance values allows for optimal circuit design.
  • Reduced Electromagnetic Interference (EMI): Effective filtering capabilities help to minimize EMI.

Technical Specifications

The LGHKQ0603U1N8B-T inductor has a nominal inductance of 1.8 nH. Its self-resonant frequency is relatively high, making it suitable for various high-frequency applications. It is designed to operate within a specified temperature range, typically -55°C to +125°C. The rated current is an important parameter to consider in application design, ensuring that the inductor can handle the expected current levels without performance degradation. The DC resistance (DCR) is also crucial, as it contributes to power loss in the circuit. The material composition is designed to provide stability and reliability under different environmental conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,795+ $0.0207 $57.8565
6,805+ $0.0170 $115.6850
10,490+ $0.0166 $174.1340
14,495+ $0.0159 $230.4705
18,660+ $0.0155 $289.2300
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess