EN
  • EN
  • DE

LM NRS5014T 1R2NMGG

Part No LM NRS5014T 1R2NMGG
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulm NRS5014T 1R2NMGG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070333-LM NRS5014T 1R2NMGG
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM NRS5014T 1R2NMGG CAD Model

Description

The LM NRS5014T 1R2NMGG is a Taiyo Yuden power inductor designed for use in various power supply and filtering applications. This inductor offers a low DC resistance and high current handling capability, making it suitable for efficient power conversion. Its compact size and magnetically shielded construction are beneficial for space-constrained and EMI-sensitive environments.

Applications:

  • DC-DC Converters: Commonly used in step-up and step-down converters for voltage regulation.
  • Power Supplies: Found in power supplies for various electronic devices, ensuring stable and efficient power delivery.
  • Portable Devices: Well-suited for smartphones, tablets, and other portable devices due to its compact size and efficient performance.
  • Voltage Regulators: Employed in voltage regulator circuits to provide stable output voltage.
  • Filtering Circuits: Used for noise filtering in power lines and signal lines.

Features:

  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • High Current Capability: Capable of handling high current levels, ensuring stable performance in power applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) and minimizes noise.
  • Compact Size: Small form factor (5.0 x 5.0 x 1.4 mm) for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power loss, leading to efficient power conversion.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, improving system performance.
  • Compact Design: Small size allows for integration into portable and miniaturized devices.
  • Stable Operation: High current capability ensures stable performance even under heavy load conditions.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The LM NRS5014T 1R2NMGG inductor features a ferrite core and is wound with high-quality copper wire for optimal performance. The “1R2” in the part number indicates an inductance of 1.2 μH. The inductor's specifications include a saturation current rating that specifies the current level at which the inductance starts to decrease significantly. Its shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic circuits. This inductor is designed to provide reliable and consistent performance in a variety of power management applications.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3043 $50.2095
405+ $0.2497 $101.1285
625+ $0.2419 $151.1875
855+ $0.2341 $200.1555
1,105+ $0.2263 $250.0615
1,480+ $0.2029 $300.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess