The LMNP04SB470M is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in high-frequency applications requiring small size and high performance. It is commonly used in various electronic circuits for impedance matching, filtering, and RF tuning.
Applications:
- RF modules
- Wireless communication devices (e.g., smartphones, tablets)
- Bluetooth devices
- WLAN applications
- GPS devices
- Matching networks
- Filter circuits
Features:
- Small size (0402 case size)
- High Q factor
- High self-resonant frequency
- Tight inductance tolerance
- Excellent solderability
- RoHS compliant
Benefits:
- Miniaturization: The small size allows for compact circuit designs.
- High performance: High Q factor ensures low losses and efficient operation.
- Stable performance: The inductor provides stable performance over a wide temperature range.
- Reliable: Excellent solderability and RoHS compliance ensure reliable assembly and environmental compliance.
- Precise inductance: Tight inductance tolerance ensures accurate circuit performance.
Additional Details:
The LMNP04SB470M has an inductance value of 47nH. The 0402 case size refers to the physical dimensions of the inductor, making it suitable for high-density circuit boards. The high Q factor minimizes energy loss within the inductor, improving the overall efficiency of the circuit. The inductor is designed to withstand reflow soldering processes. It's suitable for applications where space is at a premium and high performance is essential. The LMNP04SB470M meets industry standards for environmental compliance and solderability. The product's stable electrical characteristics over temperature and frequency make it a reliable component for demanding applications. The compact size and performance characteristics make this inductor ideal for use in modern wireless communication devices and other high-frequency applications.