EN
  • EN
  • DE

NETBPS1R103K440H5Q

Part No NETBPS1R103K440H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 252223-NETBPS1R103K440H5Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NETBPS1R103K440H5Q CAD Model

Description

Taiyo Yuden's 252223-NETBPS1R103K440H5Q is a low-popularity capacitor with sufficient supply and demand status.

  • Manufacturer: Taiyo Yuden
  • Win Source Part Number: 252223-NETBPS1R103K440H5Q
It is commonly used in electronic circuits and devices.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 8Ω Through Hole,P=10mm
Lowest to $0.5292
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 5Ω Through Hole,P=10mm
Lowest to $0.5385
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 10Ω Through Hole,P=10mm
Lowest to $0.4653
Vishay
THERM NTC 200KOHM 4247K 0805
Lowest to $0.8732
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess