EN
  • EN
  • DE

NETBPS1R333J460H5Q

Part No NETBPS1R333J460H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 252225-NETBPS1R333J460H5Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NETBPS1R333J460H5Q CAD Model

Description

It is a balanced supply and demand product that is manufactured by Taiyo Yuden.

  • Win Source Part Number: 252225-NETBPS1R333J460H5Q
This component is used in various electronic applications.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.2911
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 10Ω Through Hole,P=10mm
Lowest to $0.4653
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 47Ω Through Hole,P=7.5mm
Lowest to $0.1598
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess