EN
  • EN
  • DE

NRS5040T470MMGJV

Part No NRS5040T470MMGJV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 47UH 900MA 403MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Shielded Wirewound Inductor 403mOhm Max Nonstandard
Manufacturer Taiyo Yuden
Series NR, S Type
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 587-3610-1, LM NRS5040T 470MMGJV, 587-3610-6, 587-3610-2
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929336-NRS5040T470MMGJV
Ultra Librarian 3D Model Ultra Librarian NRS5040T470MMGJV CAD Model

Description

The NRS5040T470MMGJV is a shielded power inductor manufactured by Taiyo Yuden. This inductor is designed for use in DC-DC converters and power management circuits, offering high efficiency and excellent current handling capabilities.

Applications:

  • DC-DC Converters: Used in step-up and step-down DC-DC converters to store and release energy.
  • Power Supplies: Employed in power supplies for filtering and voltage regulation.
  • Portable Devices: Suitable for power management in smartphones, tablets, and other portable electronic devices.
  • LED Lighting: Used in LED drivers for efficient power conversion.

Features:

  • 47 μH Inductance: Provides an inductance value of 47 microhenries.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Designed for high saturation current.
  • Low DC Resistance: Minimizes power loss.
  • Small Size: Compact footprint for space-constrained applications.

Benefits:

  • Efficient Power Conversion: Minimizes power loss and improves efficiency in DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • High Reliability: Designed for stable performance under various operating conditions.
  • Compact Design: Facilitates integration into small electronic devices.

The NRS5040T470MMGJV power inductor is designed to provide stable and efficient performance in power management applications. Its shielded construction reduces electromagnetic interference, and its low DC resistance minimizes power loss, making it suitable for high-efficiency DC-DC converters. The compact size of the inductor allows for its use in densely populated circuit boards. This inductor is a reliable choice for improving the efficiency and stability of power management circuits in a variety of electronic devices.

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2416 $50.7360
505+ $0.1982 $100.0910
785+ $0.1920 $150.7200
1,080+ $0.1858 $200.6640
1,395+ $0.1796 $250.5420
1,865+ $0.1611 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,860 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess