EN
  • EN
  • DE

NRS6028T150MMGJ

Part No NRS6028T150MMGJ
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description SMD Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series NRS
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±20%
Current Rating 1.8A
Current - Saturation 1.6A
Shielding Shielded
DC Resistance (DCR) 123.5 mOhm Max
Frequency - Self Resonant 17MHz
Operating Temperature Range -25°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Win Source Part Number 1232140-NRS6028T150MMGJ
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Family Name NR
Introduction Date August 24, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian NRS6028T150MMGJ CAD Model

Description

The NRS6028T150MMGJ is a metal composite power inductor manufactured by Taiyo Yuden. It is designed for power supply circuits in portable devices, DC-DC converters, and other applications where small size and high efficiency are critical.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Supplies: Employed in power supplies for smartphones, tablets, and other portable devices.
  • Point-of-Load (POL) Regulators: Used in POL regulators to provide stable voltage to sensitive components.
  • LED Lighting: Found in LED drivers for lighting applications.
  • Wireless Charging Circuits: Used in wireless charging circuits for efficient power transfer.

Features:

  • Metal Composite Core: Provides high saturation current and excellent temperature stability.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Shielded Construction: Shielded construction reduces electromagnetic interference (EMI).
  • High Efficiency: Designed for high-efficiency power conversion.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Improved Efficiency: Low DCR and high saturation current improve power supply efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Small size allows for compact and lightweight designs.
  • Reliable Performance: Metal composite core ensures reliable performance in harsh environments.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The NRS6028T150MMGJ has an inductance value of 15 μH (microhenries). The saturation current and rated current are crucial parameters when selecting this inductor. The operating temperature range is typically from -40°C to +125°C. The dimensions are approximately 6.0 x 6.0 x 2.8 mm. Proper soldering techniques are important to ensure reliable connection. The metal composite material provides excellent core loss characteristics.

You May Also Be Interested in

MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2041 $58.1685
690+ $0.1675 $115.5750
1,070+ $0.1623 $173.6610
1,475+ $0.1571 $231.7225
1,905+ $0.1518 $289.1790
2,550+ $0.1361 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess