EN
  • EN
  • DE

NS10165T220MNVV

Part No NS10165T220MNVV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 22UH 3.1A 42 MOHM SMD / 22 µH Shielded Wirewound Inductor 3.1 A 42mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Type Wirewound
Inductance 22 µH
Tolerance ±20%
Current Rating (Amps) 3.1 A
Current - Saturation (Isat) 3.1A
Shielding Shielded
DC Resistance (DCR) 42mOhm Max
Frequency - Self Resonant 10.6MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.270" (6.85mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-NS10165T220MNVVTR,587-NS10165T220MNVVDKR,587-NS10165T220MNVVCT
Standard Package 500
Win Source Part Number 1329238-NS10165T220MNVV
Ultra Librarian 3D Model Ultra Librarian NS10165T220MNVV CAD Model

Description

The Taiyo Yuden NS10165T220MNVV fixed inductor is a high-quality electronic component that is designed to provide stable performance in various electronic devices.

  • Packaging: Reel - TR
  • Type: Wirewound
  • Shielding: Shielded
  • Size/Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
  • Inductance: 22 μH
  • Seated Height: 0.270" (6.85mm)
  • Standard Package: 500 Pieces
  • Mounting Type: Surface Mount
  • Tolerance: ±20%
  • Frequency Self-Resonant: 10.6MHz
  • DC Resistance (DCR): 42mOhm Max
  • Temperature Range: -40°C to 125°C
  • AEC-Q200: Rated
  • Active: Yes
  • Category: Inductors, Coils, Chokes
  • HTSUS Code: 8504.50.8000
  • Other Part Numbers: 587-NS10165T220MNVVTR, 587-NS10165T220MNVVDKR, 587-NS10165T220MNVVCT

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6238 $53.0230
200+ $0.5118 $102.3600
305+ $0.4958 $151.2190
420+ $0.4798 $201.5160
540+ $0.4638 $250.4520
725+ $0.4159 $301.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,203 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess