EN
  • EN
  • DE

RMEMK105F104ZV-F

Part No RMEMK105F104ZV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 756080-RMEMK105F104ZV-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RMEMK105F104ZV-F CAD Model

Description

The RMEMK105F104ZV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. This capacitor is commonly used for decoupling, filtering, and bypass applications.

Applications

  • General purpose electronic circuits
  • Decoupling capacitors for integrated circuits
  • Filtering in power supplies
  • Bypass capacitors for signal lines
  • Consumer electronics
  • Industrial equipment

Features

  • Compact size: 0402 (1005 Metric) package allows for high-density mounting on PCBs.
  • High capacitance stability: Ceramic dielectric provides excellent stability over temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves performance in high-frequency circuits.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.
  • Lead-free termination: Compatible with lead-free soldering processes.

Benefits

  • Reduced PCB space: Small size allows for more compact and efficient circuit designs.
  • Stable performance: Ceramic dielectric ensures consistent capacitance value over time and temperature.
  • Improved circuit performance: Low ESR minimizes power loss and improves signal integrity.
  • Cost-effective solution: Offers a balance of performance and cost for general-purpose applications.
  • Environmentally friendly: RoHS compliance and lead-free termination ensure that the product is environmentally responsible.

Technical Specifications

The RMEMK105F104ZV-F has a capacitance of 0.1µF. The voltage rating is 25V. The tolerance is ±20%. The temperature coefficient of capacitance (TCC) is X7R. The operating temperature range is typically -55°C to +125°C. The package size is 0402 (1005 Metric), making it suitable for automated assembly processes. It is constructed with a multilayer ceramic dielectric. The capacitor is designed to withstand reflow soldering processes, and detailed soldering profiles can be found in the manufacturer's datasheet.

Proper handling and storage procedures should be followed to prevent damage to the component. The RM series from Taiyo Yuden is a popular choice for various general purpose applications due to its reliable performance and compact size.

You May Also Be Interested in

AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess