EN
  • EN
  • DE

RMTMK063CG270JT-F

Part No RMTMK063CG270JT-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835600-RMTMK063CG270JT-F
Ultra Librarian 3D Model Ultra Librarian RMTMK063CG270JT-F CAD Model

Description

The RMTMK063CG270JT-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes such as bypassing, decoupling, filtering, and energy storage. This specific part is designed for surface mount technology (SMT) applications and is known for its compact size and reliable performance.

Applications:

  • Bypassing: Used to bypass unwanted AC signals to ground in digital circuits.
  • Decoupling: Provides local energy storage to ICs to reduce voltage fluctuations and noise.
  • Filtering: Used in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Timing Circuits: Can be used in oscillators and timing circuits.
  • Energy Storage: Used in low-power energy storage applications.

Features:

  • Compact Size: Small form factor suitable for high-density circuit boards.
  • High Capacitance: Offers a significant capacitance value of 27pF in a small package.
  • Stable Performance: Provides stable capacitance and low ESR (Equivalent Series Resistance).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits:

  • Reduced Noise: Effective in filtering out unwanted noise and ripple in power supplies.
  • Stable Operation: Ensures stable performance of electronic circuits over a wide temperature range.
  • Space Saving: Allows for miniaturization of electronic devices.
  • Easy Assembly: Compatible with automated SMT assembly processes.
  • Environmental Compliance: Meets environmental regulations for hazardous substances.

The RMTMK063CG270JT-F typically has a capacitance value of 27pF and a voltage rating which should be verified in the datasheet. It is constructed using ceramic dielectric materials that provide high stability and low losses. The capacitor is designed for reflow soldering and is compatible with standard SMT assembly equipment. Due to its small size and reliable performance, this capacitor is commonly used in smartphones, tablets, laptops, and other portable electronic devices. Proper handling and storage are recommended to ensure optimal performance and longevity.

You May Also Be Interested in

TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess