EN
  • EN
  • DE

TCN033Y222M--2

Part No TCN033Y222M--2
Manufacturer Taiyo Yuden
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098653-TCN033Y222M--2
Categories OEM Parts(T-Z)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCN033Y222M--2 CAD Model

Description

The TCN033Y222M--2 is a multilayer ceramic capacitor manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications, offering stable performance and reliability in a compact size.

Applications

  • Bypass Capacitors: Used to suppress noise on power supply lines.
  • Decoupling Capacitors: Placed close to integrated circuits to provide a local energy reservoir.
  • Filtering: Used in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Employed in timing circuits.
  • Signal Coupling: Used to couple AC signals between stages in electronic circuits.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • High Stability: Offers stable capacitance over temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Compact Size: Small footprint for high-density circuit designs.

Benefits

  • Improved Circuit Performance: Enhances the performance of electronic circuits by reducing noise and providing stable voltage levels.
  • Reduced Board Space: Small size allows for more compact and efficient circuit designs.
  • Increased Reliability: Offers reliable performance over a wide range of operating conditions.
  • Easy Assembly: SMT design simplifies the assembly process.
  • Long Lifespan: Ceramic construction provides long-term stability and reliability.

Additional Details

The TCN033Y222M--2 has a capacitance value of 2.2nF (222 = 22 x 10^2 pF). The 'M' likely indicates a capacitance tolerance of ±20%. It has a voltage rating, which should be confirmed with the datasheet, but is commonly 50V or 100V. The 033 probably represents the case size, requiring reference to the manufacturer's data for exact dimensions. These capacitors are typically used in circuits where stability and low ESR are important. Reflow soldering profiles are crucial for proper SMT assembly; consult the Taiyo Yuden datasheet for recommendations.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess