EN
  • EN
  • DE

TMK107F104ZA-L

Part No TMK107F104ZA-L
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description High Value Multilayer Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
RoHS Compliant
Win Source Part Number 1100292-TMK107F104ZA-L
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMK107F104ZA-L CAD Model

Description

The TMK107F104ZA-L is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for a variety of applications requiring stable capacitance over a wide temperature range.

Applications:

  • Decoupling capacitors: Stabilizes voltage rails by filtering out noise.
  • Bypass capacitors: Bypasses high-frequency signals to ground.
  • Filtering circuits: Used in signal filtering applications.
  • Resonant circuits: Can be used in resonant circuits.
  • General-purpose applications: Suitable for a wide range of electronic circuits.

Features:

  • Multilayer ceramic construction: Enables high capacitance in a small footprint.
  • Surface mount device (SMD): Designed for automated assembly.
  • Capacitance: 0.1 µF (microfarads).
  • Voltage rating: Typically 25V or 50V (check the datasheet for confirmation).
  • Temperature characteristic: X7R (Stable capacitance over temperature).
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Stable performance: Maintains capacitance over temperature variations.
  • Compact size: Ideal for space-constrained applications.
  • Easy assembly: Suitable for automated pick-and-place processes.
  • High reliability: Durable and long-lasting performance.
  • Reduced noise: Effective for decoupling and bypassing.

Additional Details:

The TMK107F104ZA-L features a capacitance of 0.1 µF (100 nF). The X7R temperature characteristic indicates a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The case size is typically 0603 (1608 metric), but verify with the datasheet. The 'ZA-L' suffix may indicate specific packaging or termination characteristics. As an MLCC, it is non-polarized. This capacitor is often used in demanding applications where consistent performance across a range of temperatures is required, such as in automotive or industrial electronics. The low ESR (Equivalent Series Resistance) of MLCCs contributes to their effectiveness in high-frequency applications. Always consult the official Taiyo Yuden datasheet for the most precise specifications and application guidelines, including voltage derating recommendations at higher temperatures.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0563 $57.9890
2,500+ $0.0462 $115.5000
3,870+ $0.0448 $173.3760
5,335+ $0.0434 $231.5390
6,890+ $0.0420 $289.3800
9,235+ $0.0376 $347.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess