The MM3Z6V8CW is a surface-mount Zener diode manufactured by Tak Cheong Electronics, designed for voltage regulation and transient suppression. Part of the MM3Z series, this component offers a compact solution for protecting sensitive circuits from overvoltage conditions.
Applications
- Voltage regulation in battery-powered devices
- Transient voltage suppression in industrial control systems
- Overvoltage protection in automotive electronics
- Signal clamping circuits
- Protection of I/O interfaces in microcontrollers
Features
- Surface Mount Device (SMD) package
- Low profile design
- Zener Voltage: 6.8V (Nominal)
- Tight tolerance (CW series - refer to datasheet for exact specification)
- High surge current capability
- Lead-free finish, RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent circuit performance.
- Protects downstream components from damaging voltage spikes.
- Compact form factor is suitable for high-density PCB layouts.
- Withstands high surge currents, improving system robustness.
- Environmentally compliant with lead-free and RoHS standards.
Technical Specifications
The MM3Z6V8CW Zener diode has a nominal Zener voltage of 6.8V. It features a power dissipation of approximately 200mW. The datasheet from Tak Cheong Electronics provides detailed electrical specifications, including dynamic impedance, reverse leakage current, and forward voltage characteristics. The diode typically operates between -55°C and +150°C. It is housed in a SOD-323 package. Refer to the official datasheet for accurate tolerance values, surge current ratings, and thermal resistance information.
Implementing proper soldering techniques and thermal management is critical for optimal performance and longevity. The MM3Z6V8CW offers a cost-effective and reliable solution for voltage regulation and transient voltage suppression across a broad spectrum of electronic applications.