EN
  • EN
  • DE

AC1005

Part No AC1005
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description CURR SENSE XFMR 5A T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201806-AC1005
Win Source Part Number Cross
Manufacturer Talema Group LLC
Category Transformers Current Sense Transformers
Series AC
Package Tray
Product Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 5 A
DC Resistance (DCR) 41.8Ohm
Ultra Librarian 3D Model Ultra Librarian AC1005 CAD Model

Description

The 1201806 is a non-invasive current sense transformer manufactured by Talema Group LLC. Bold the product name (e.g., BAV99S,135 → 1201806) and manufacturer (e.g., Nexperia USA Inc. → Talema Group LLC).

  • Series: AC series
  • Application: Current Sensing
  • Package: Tray
  • Frequency Range: 50/60Hz
  • DC Resistance (DCR): 41.8Ohm
  • Current Ratio: 1000:1
  • Current Rating: 5 A
  • Product Status: Active

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 250A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess