EN
  • EN
  • DE

FXP840.07.0055B

Part No FXP840.07.0055B
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 2.4GHZ/5.4GHZ FLAT PATCH / 2.4GHz, 5.4GHz Bluetooth, WLAN Flat Patch RF Antenna 2.41GHz ~ 2.49GHz, 4.9GHz ~ 5.8GHz 2dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Taoglas Limited
Series Freedom
Package Bulk
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz) , SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.4GHz
Frequency Range 2.41GHz ~ 2.49GHz, 4.9GHz ~ 5.8GHz
Antenna Type Flat Patch
Number of Bands 2
VSWR 2, 2.5
Return Loss -10dB, -7dB
Gain 2dBi, 2.5dBi
Power - Max 2 W
Termination U.FL (UMCC) , IPEX MHF1
Mounting Type Adhesive
Height (Max) 0.004" (0.10mm)
Applications Bluetooth, WLAN
Base Product Number FXP840
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
California Prop 65 Warning Information
Win Source Part Number 1337385-FXP840.07.0055B
Ultra Librarian 3D Model Ultra Librarian FXP840.07.0055B CAD Model

Description

The Taoglas Limited FXP840.07.0055B is a flat patch antenna with a frequency range of 2.41GHz ~ 2.49GHz and 4.9GHz ~ 5.8GHz.

  • Frequency Range: 2.41GHz ~ 2.49GHz and 4.9GHz ~ 5.8GHz
  • Power: 2 W
  • Return Loss: -10dB and -7dB
  • Height: 0.004" (0.10mm)
  • VSWR: 2 and 2.5
  • Gain: 2dBi and 2.5dBi
  • Suitable for: Bluetooth and WLAN applications
  • Package: Bulk
  • Frequency Group: UHF (2GHz ~ 3GHz) and SHF (f > 4GHz)
  • Number of Bands: 2
  • Frequency (center/band): 2.4GHz and 5.4GHz
  • Termination: U.FL (UMCC) and IPEX MHF1
  • Mounting Type: Adhesive

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHP CTR ADH 79\
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 315MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 433MHZ WHIP STR SMA MALE
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess