EN
  • EN
  • DE

GSA.8835.A.101111

Part No GSA.8835.A.101111
Manufacturer Taoglas Limited
Catalog RF Antennas
Description 5G/4G I-Bar Low Profile Wideband Antenna 600MHz to 6000MHz IP67 Adhesive Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111013-GSA.8835.A.101111
Categories RF Antennas
Manufacturer Taoglas Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSA.8835.A.101111 CAD Model

Description

The GSA.8835.A.101111 is a GPS/GLONASS/BeiDou antenna manufactured by Taoglas Limited. This antenna is designed for high-performance GNSS applications requiring precise positioning and reliable signal reception. It is a surface-mount antenna suitable for integration into a variety of devices.

Applications:

  • Asset Tracking: Tracking the location of vehicles, containers, and other assets.
  • Navigation Systems: Providing accurate positioning for in-car navigation and other navigation devices.
  • Telematics: Collecting and transmitting data from vehicles and other devices.
  • Fleet Management: Monitoring the location and performance of vehicles in a fleet.
  • IoT Devices: Enabling location-based services in Internet of Things (IoT) devices.

Features:

  • Multi-GNSS Support: Supports GPS, GLONASS, and BeiDou satellite systems.
  • High Gain: Provides strong signal reception for improved positioning accuracy.
  • Compact Size: Small form factor allows for easy integration into devices.
  • Surface Mount Design: Facilitates automated assembly processes.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits:

  • Accurate Positioning: Provides reliable and precise positioning data.
  • Global Coverage: Supports multiple GNSS systems for worldwide coverage.
  • Easy Integration: Simple surface-mount design simplifies assembly.
  • Robust Performance: Operates reliably in challenging environments.

Additional Details:

The GSA.8835.A.101111 antenna is designed for surface mounting on a PCB. It typically requires a ground plane for optimal performance. The antenna is available with various cable lengths and connector options. It is important to consult the datasheet for specific mounting instructions and performance characteristics. The antenna is commonly used in applications where reliable and accurate positioning is critical.

You May Also Be Interested in

Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess