EN
  • EN
  • DE

PS9821-1-F3

Part No PS9821-1-F3
Manufacturer California Eastern Labs
Catalog Hard To Find
Description HIGH CMR, 15 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN SSOP (SO-8) 3.3 V HIGH-SPEED PHOTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer California Eastern Labs
Manufacturer Homepage www.cel.com
RoHS State Request Verification
Win Source Part Number 711713-PS9821-1-F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9821-1-F3 CAD Model

Description

The PS9821-1-F3 is a high-speed, high-CMR (Common Mode Rejection) photocoupler manufactured by California Eastern Labs (CEL), often using technology from NEC. It is designed to provide electrical isolation between circuits while transmitting digital signals. This makes it ideal for applications where safety isolation, noise immunity, or ground loop elimination is required.

Applications

  • Industrial Automation: Programmable Logic Controllers (PLCs), motor drives, and other industrial control systems.
  • Power Supplies: Switch-mode power supplies (SMPS) and inverters for feedback control and isolation.
  • Communication Interfaces: Isolating RS-232, RS-485, and other communication lines.
  • Medical Equipment: Patient monitoring systems and diagnostic equipment requiring safety isolation.
  • Automotive Systems: Isolating control signals in automotive electronics.

Features

  • High Speed: Offers fast switching speeds, enabling high data transfer rates.
  • High Common Mode Rejection (CMR): Provides excellent noise immunity in harsh environments.
  • High Isolation Voltage: Offers a high isolation voltage (typically several kilovolts) for safety.
  • Low Input Current: Requires low input current for compatibility with various logic families.
  • Open Collector Output: Features an open collector output, allowing for flexible voltage level translation.
  • Compact Package: Available in a small surface-mount package, saving board space.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for industrial applications.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and personnel from high voltages.
  • Improved Noise Immunity: High CMR ensures reliable signal transmission in noisy environments.
  • Faster Data Transfer: High speed enables high-speed communication between isolated circuits.
  • Simplified System Design: Low input current simplifies interfacing with various logic circuits.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.

Additional Details

The PS9821-1-F3 typically requires an external pull-up resistor on the output. The value of this resistor depends on the supply voltage and desired switching speed. The input LED typically requires a series resistor to limit the current. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and timing diagrams. It is commonly used in applications where signal integrity and safety isolation are critical.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2765 $59.1890
62+ $1.8676 $115.7912
96+ $1.8099 $173.7504
132+ $1.7510 $231.1320
171+ $1.6932 $289.5372
229+ $1.5177 $347.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess