EN
  • EN
  • DE

73K212AL-IP

Part No 73K212AL-IP
Manufacturer TDK Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209685-73K212AL-IP
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73K212AL-IP CAD Model

Description

The 73K212AL-IP is a highly integrated single-chip telephone line interface circuit manufactured by TDK Corporation. This device is designed to provide all the necessary functions for interfacing a microcontroller or microprocessor to a telephone line, including transmitting and receiving voice and data.

Applications:

  • Voice over IP (VoIP) gateways: Used to connect traditional telephone systems to IP networks.
  • Computer telephony integration (CTI) systems: Enables computers to interact with telephone systems.
  • Caller ID systems: Decodes and displays caller identification information.
  • Analog modems: Provides the interface between a modem and the telephone line.
  • Telephone answering machines: Records and plays back voice messages.

Features:

  • Single-chip solution: Integrates all essential telephone line interface functions into a single package.
  • Low power consumption: Designed for energy-efficient operation.
  • Programmable gain control: Allows for adjustment of transmit and receive signal levels.
  • DTMF generation and detection: Supports Dual-Tone Multi-Frequency signaling for dialing and other functions.
  • Caller ID support: Detects and decodes Caller ID signals.
  • Loop current detection: Detects the presence of loop current, indicating an active telephone line.
  • Short circuit protection: Protects the device from damage due to short circuits on the telephone line.
  • Meets global telephony standards: Complies with various international standards for telephone line interfaces.

Benefits:

  • Reduced system cost: Integration of multiple functions into a single chip lowers the bill of materials.
  • Simplified design: Simplifies the design process by providing a complete telephone line interface solution.
  • Improved reliability: Reduced component count enhances the reliability of the overall system.
  • Lower power consumption: Enables the development of energy-efficient telephone systems.
  • Enhanced performance: Provides high-quality voice and data transmission over telephone lines.

Additional Details:

The 73K212AL-IP typically operates from a 5V power supply. It includes features such as transmit and receive filters, A/D and D/A converters, and a microcontroller interface. Detailed technical specifications can be found in the TDK datasheet for this part, which includes information on voltage levels, timing characteristics, and other performance parameters. The device is commonly available in a small outline package (SOIC).

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess