EN
  • EN
  • DE

ACH4518-103

Part No ACH4518-103
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135249-ACH4518-103
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH4518-103 CAD Model

Description

The ACH4518-103 is a common mode choke manufactured by TDK Corporation, a renowned global leader in electronic components. This component is designed to effectively suppress common mode noise in a variety of electronic circuits and systems. Common mode noise is a type of electromagnetic interference (EMI) that propagates along multiple conductors in the same direction and can negatively impact the performance and reliability of electronic devices. The ACH4518-103 is specifically engineered to attenuate this unwanted noise, ensuring signal integrity and stable operation.

Applications:

  • USB Interfaces: Filtering common mode noise on USB data lines to enhance data transmission reliability.
  • HDMI Interfaces: Reducing EMI in HDMI connections for improved audio and video signal quality.
  • LVDS (Low-Voltage Differential Signaling) Interfaces: Noise suppression in LVDS circuits, often used in displays and high-speed data transfer.
  • CAN Bus Systems: Common mode noise filtering in CAN bus networks, vital for automotive and industrial applications.
  • Ethernet Interfaces: Filtering common mode noise on Ethernet data lines to maintain stable network performance.

Features:

  • Impedance: 10000 Ohms (10 kΩ) at 100 MHz
  • Size: 4.5 x 1.8 x 2.8 mm
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature Range: Specified temperature range for reliable operation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • High Attenuation: Provides significant suppression of common mode noise.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Enhanced System Reliability: Protects sensitive electronic circuits from EMI-induced malfunctions.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Cost-Effective Solution: Offers a cost-efficient means of mitigating EMI issues.

The ACH4518-103 common mode choke is designed for optimal performance in high-speed data communication systems and other sensitive electronic applications. Its key specifications, including its impedance characteristics at a given frequency, ensure effective noise suppression. The filter's small size and surface mount configuration simplify the manufacturing process and allow for easy integration into densely populated circuit boards. The robust design and compliance with industry standards ensure reliable operation even in demanding environments. By effectively reducing common mode noise, this component contributes significantly to maintaining signal integrity and ensuring the overall reliability of electronic devices and systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7953 $60.7248
38+ $3.1139 $118.3282
58+ $3.0169 $174.9802
80+ $2.9187 $233.4960
103+ $2.8217 $290.6351
137+ $2.5306 $346.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess